MSI logo

MSI H110M PRO-VD Intel® H110 LGA 1151 (Socket H4) mini ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143165
Info modified on:
30 Oct 2024, 13:00:22
Short summary description MSI H110M PRO-VD Intel® H110 LGA 1151 (Socket H4) mini ATX:

MSI H110M PRO-VD, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI H110M PRO-VD Intel® H110 LGA 1151 (Socket H4) mini ATX:

MSI H110M PRO-VD. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.