MSI logo

MSI B150M PRO-VDH D3 Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28014
Info modified on:
30 Oct 2024, 13:05:45
Short summary description MSI B150M PRO-VDH D3 Intel® B150 LGA 1151 (Socket H4) micro ATX:

MSI B150M PRO-VDH D3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3L-SDRAM, 64 GB, DIMM

Long summary description MSI B150M PRO-VDH D3 Intel® B150 LGA 1151 (Socket H4) micro ATX:

MSI B150M PRO-VDH D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.