MSI logo

MSI B150M PRO-VD D3 Intel® B150 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48457
Info modified on:
30 Oct 2024, 13:07:56
Short summary description MSI B150M PRO-VD D3 Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150M PRO-VD D3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3L-SDRAM, 32 GB, DIMM

Long summary description MSI B150M PRO-VD D3 Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150M PRO-VD D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.