MSI logo

MSI B150 PC MATE Intel® B150 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41988
Info modified on:
30 Oct 2024, 13:05:03
Short summary description MSI B150 PC MATE Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150 PC MATE, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description MSI B150 PC MATE Intel® B150 LGA 1151 (Socket H4) ATX:

MSI B150 PC MATE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.