MSI logo

MSI Z97S SLI Krait Edition Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86383
Info modified on:
30 Oct 2024, 13:06:49
Short summary description MSI Z97S SLI Krait Edition Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97S SLI Krait Edition, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI Z97S SLI Krait Edition Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97S SLI Krait Edition. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.