MSI logo

MSI A88X-G45 GAMING Assassin’s Creed Liberation HD AMD A88X Socket FM2+ ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64793
Info modified on:
30 Oct 2024, 13:06:55
Short summary description MSI A88X-G45 GAMING Assassin’s Creed Liberation HD AMD A88X Socket FM2+ ATX:

MSI A88X-G45 GAMING Assassin’s Creed Liberation HD, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description MSI A88X-G45 GAMING Assassin’s Creed Liberation HD AMD A88X Socket FM2+ ATX:

MSI A88X-G45 GAMING Assassin’s Creed Liberation HD. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, Maximum graphics card memory: 1760 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.