MSI logo

MSI X99A RAIDER Intel® X99 LGA 2011-v3 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99817
Info modified on:
30 Oct 2024, 13:02:31
Short summary description MSI X99A RAIDER Intel® X99 LGA 2011-v3 ATX:

MSI X99A RAIDER, Intel, LGA 2011-v3, DDR4-SDRAM, 128 GB, DIMM, Quad-channel

Long summary description MSI X99A RAIDER Intel® X99 LGA 2011-v3 ATX:

MSI X99A RAIDER. Processor manufacturer: Intel, Processor socket: LGA 2011-v3. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.