MSI logo

MSI J1800I NA (integrated CPU) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111628
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI J1800I NA (integrated CPU) mini ITX:

MSI J1800I, Intel, NA (integrated CPU), J1800, DDR3-SDRAM, 8 GB, SO-DIMM

Long summary description MSI J1800I NA (integrated CPU) mini ITX:

MSI J1800I. Processor manufacturer: Intel, Processor socket: NA (integrated CPU), Processor model: J1800. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 2048 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.