MSI logo

MSI 785GM-E51 motherboard AMD 785G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95444
Info modified on:
14 Jun 2018, 03:57:30
Short summary description MSI 785GM-E51 motherboard AMD 785G Socket AM3 micro ATX:

MSI 785GM-E51, AMD, Socket AM3, 16 GB, 512 MB, Realtek RTL8111DL, PCI-E GbLAN

Long summary description MSI 785GM-E51 motherboard AMD 785G Socket AM3 micro ATX:

MSI 785GM-E51. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8111DL, Networking features: PCI-E GbLAN. Motherboard form factor: micro ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.