MSI logo

MSI B85M-E33 V2 Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43867
Info modified on:
30 Oct 2024, 13:07:12
Short summary description MSI B85M-E33 V2 Intel® B85 LGA 1150 (Socket H3) micro ATX:

MSI B85M-E33 V2, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 16 GB

Long summary description MSI B85M-E33 V2 Intel® B85 LGA 1150 (Socket H3) micro ATX:

MSI B85M-E33 V2. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III. Maximum graphics card memory: 1760 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.