MSI logo

MSI Z87-G45 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75677
Info modified on:
30 Oct 2024, 13:06:59
Short summary description MSI Z87-G45 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87-G45 GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 64 GB, DIMM

Long summary description MSI Z87-G45 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87-G45 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.