MSI logo

MSI B85M-P33 V3 Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32944
Info modified on:
11 Jul 2022, 13:43:49
Short summary description MSI B85M-P33 V3 Intel® B85 LGA 1150 (Socket H3) micro ATX:

MSI B85M-P33 V3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, DDR3L-SDRAM, 16 GB

Long summary description MSI B85M-P33 V3 Intel® B85 LGA 1150 (Socket H3) micro ATX:

MSI B85M-P33 V3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.