MSI logo

MSI Z87-G43 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109191
Info modified on:
30 Oct 2024, 13:06:24
Short summary description MSI Z87-G43 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87-G43 GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description MSI Z87-G43 GAMING Intel® Z87 LGA 1150 (Socket H3) ATX:

MSI Z87-G43 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1760 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.