MSI logo

MSI A88X-G41 PC Mate V2 AMD A88X Socket FM2+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71707
Info modified on:
30 Oct 2024, 13:09:37
Short summary description MSI A88X-G41 PC Mate V2 AMD A88X Socket FM2+ ATX:

MSI A88X-G41 PC Mate V2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI A88X-G41 PC Mate V2 AMD A88X Socket FM2+ ATX:

MSI A88X-G41 PC Mate V2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.