MSI logo

MSI Z68A-G43 (G3) Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74404
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI Z68A-G43 (G3) Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (G3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description MSI Z68A-G43 (G3) Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.