MSI 770-C45, AMD, Socket AM3, 16 GB, 0, 1, 0+1, Realtek RTL8111DL, Fast Ethernet
MSI 770-C45. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111DL, Networking features: Fast Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels