MSI logo

MSI E350IA-E45 AMD A50M BGA 413 (Socket FT1) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI E350IA-E45 AMD A50M BGA 413 (Socket FT1) mini ITX:

MSI E350IA-E45, AMD, BGA 413 (Socket FT1), E-350, 8 GB, 1.5 V, 800,1066,1333 MHz

Long summary description MSI E350IA-E45 AMD A50M BGA 413 (Socket FT1) mini ITX:

MSI E350IA-E45. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Processor model: E-350. Maximum internal memory: 8 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset: AMD A50M. Width: 6.69" (170 mm), Depth: 6.69" (170 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.