MSI logo

MSI P55A-G55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79575
Info modified on:
04 Apr 2019, 11:28:09
Short summary description MSI P55A-G55 LGA 1156 (Socket H) ATX:

MSI P55A-G55, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111DL, Gb LAN, ATX

Long summary description MSI P55A-G55 LGA 1156 (Socket H) ATX:

MSI P55A-G55. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111DL, Networking features: Gb LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892. Width: 9.06" (230 mm), Depth: 12" (305 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.