MSI 880GM-E43, AMD, Socket AM3, 16 GB, 800,1066,1333 MHz, 0, 1, 0+1, JBOD, Realtek RTL8111D(L)
MSI 880GM-E43. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 0+1, JBOD. LAN controller: Realtek RTL8111D(L), Networking features: PCI-E GbLAN. Motherboard form factor: micro ATX, Motherboard chipset: AMD 880G, Audio output channels: 7.1 channels