MSI logo

MSI G41TM-P33 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68366
Info modified on:
04 Apr 2019, 11:31:10
Short summary description MSI G41TM-P33 LGA 775 (Socket T) micro ATX:

MSI G41TM-P33, Intel, LGA 775 (Socket T), 8 GB, GMA X4500, Atheros AR8131M, PCI Express LAN 10/100/1000

Long summary description MSI G41TM-P33 LGA 775 (Socket T) micro ATX:

MSI G41TM-P33. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Graphics card: GMA X4500. LAN controller: Atheros AR8131M, Networking features: PCI Express LAN 10/100/1000. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: VIA VT1828S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.