MSI logo

MSI G41M-P25 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76608
Info modified on:
04 Apr 2019, 11:19:02
Short summary description MSI G41M-P25 LGA 775 (Socket T) micro ATX:

MSI G41M-P25, Intel, LGA 775 (Socket T), 8 GB, 1.5 V, GMA X4500, Realtek RTL8111DL

Long summary description MSI G41M-P25 LGA 775 (Socket T) micro ATX:

MSI G41M-P25. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Memory voltage: 1.5 V. Graphics card: GMA X4500. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC889

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.