MSI G41M-P34, Intel, LGA 775 (Socket T), 8 GB, 256 MB, Atheros AR8131M, Fast Ethernet
MSI G41M-P34. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB. LAN controller: Atheros AR8131M, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Power source type: ATX