MSI logo

MSI KA780GM AMD 780G Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28559
Info modified on:
04 Apr 2019, 09:17:39
Short summary description MSI KA780GM AMD 780G Socket AM2 micro ATX:

MSI KA780GM, AMD, Socket AM2, 16 GB, 1.8 V, 0, 1, 0+1, Realtek RTL8111C

Long summary description MSI KA780GM AMD 780G Socket AM2 micro ATX:

MSI KA780GM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, Memory voltage: 1.8 V. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.