MSI logo

MSI KA780G AMD 780G Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103744
Info modified on:
12 Jun 2018, 16:28:50
Short summary description MSI KA780G AMD 780G Socket AM2 ATX:

MSI KA780G, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111C, ATX

Long summary description MSI KA780G AMD 780G Socket AM2 ATX:

MSI KA780G. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.