MSI logo

MSI P45T-C51 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110030
Info modified on:
04 Apr 2019, 10:19:40
Short summary description MSI P45T-C51 LGA 775 (Socket T) ATX:

MSI P45T-C51, Intel, LGA 775 (Socket T), 16 GB, 8 GB, Realtek RTL8111C, ATX

Long summary description MSI P45T-C51 LGA 775 (Socket T) ATX:

MSI P45T-C51. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, Internal memory: 8 GB. Networking features: Realtek RTL8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889 / ALC885. Width: 8.66" (220 mm), Depth: 12" (305 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.