MSI logo

MSI P45 Neo3-FR LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86840
Info modified on:
13 Jun 2018, 15:46:32
Short summary description MSI P45 Neo3-FR LGA 775 (Socket T) ATX:

MSI P45 Neo3-FR, Intel, LGA 775 (Socket T), 1333,1600 MHz, 16 GB, 0, 1, 10, ATX

Long summary description MSI P45 Neo3-FR LGA 775 (Socket T) ATX:

MSI P45 Neo3-FR. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1333,1600 MHz. Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 4 x PCI 1 x PCI-E x1 1 x PCI-E 2.0 x16

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.