MSI logo

MSI Media Live DIVA Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31346
Info modified on:
30 Oct 2024, 13:11:46
Short summary description MSI Media Live DIVA Socket AM2 micro ATX:

MSI Media Live DIVA, AMD, Socket AM2, AMD Phenom X3, AMD Phenom X4, 8 GB, Non-ECC, 0.125 GB

Long summary description MSI Media Live DIVA Socket AM2 micro ATX:

MSI Media Live DIVA. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Internal memory: 0.125 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.