MSI 740GM-P25, AMD, Socket AM3, 8 GB, Atheros AR8131M, GbLAN, micro ATX
MSI 740GM-P25. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB. LAN controller: Atheros AR8131M, Networking features: GbLAN. Motherboard form factor: micro ATX, Motherboard chipset: AMD 740G, Audio output channels: 7.1 channels. Width: 9.61" (244 mm), Depth: 8.07" (205 mm)