MSI logo

MSI P6NGM-L LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131758
Info modified on:
04 Apr 2019, 08:30:19
Short summary description MSI P6NGM-L LGA 775 (Socket T) micro ATX:

MSI P6NGM-L, Intel, LGA 775 (Socket T), Intel® Pentium® D, 4 GB, 0, 1, 0+1, 5, JBOD, Realtek RTL8201CL

Long summary description MSI P6NGM-L LGA 775 (Socket T) micro ATX:

MSI P6NGM-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.