MSI logo

MSI P35 Neo-F LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94586
Info modified on:
04 Apr 2019, 07:50:04
Short summary description MSI P35 Neo-F LGA 775 (Socket T) ATX:

MSI P35 Neo-F, Intel, LGA 775 (Socket T), Intel® Pentium® D, 8 GB, Realtek RTL8111B, 10/100/1000 Fast Ethernet

Long summary description MSI P35 Neo-F LGA 775 (Socket T) ATX:

MSI P35 Neo-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111B, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC888, Power source type: ATX. Controller 2nd interface type: SATA II, Controller interface type: Ultra DMA 66/100/133 IDE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.