MSI logo

MSI K9MM-V VIA K8M800 Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96972
Info modified on:
04 Apr 2019, 07:30:29
Short summary description MSI K9MM-V VIA K8M800 Socket AM2 micro ATX:

MSI K9MM-V, AMD, Socket AM2, AMD Sempron, 2 GB, Realtek RTL8201CL, 10/100 Fast Ethernet

Long summary description MSI K9MM-V VIA K8M800 Socket AM2 micro ATX:

MSI K9MM-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum internal memory: 2 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA K8M800, Audio output channels: 5.1 channels. Width: 9.65" (245 mm), Depth: 8.07" (205 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.