MSI logo

MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65034
Info modified on:
04 Apr 2019, 08:17:31
Short summary description MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM5-F V2, Intel, LGA 775 (Socket T), Intel® Celeron® D, 4 GB, Realtek RTL8111B, 10/100/1000 Mb/s

Long summary description MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM5-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111B, Networking features: 10/100/1000 Mb/s. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 9.65" (245 mm), Depth: 8.86" (225 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.