MSI P4M900M2-L, Intel, LGA 775 (Socket T), Intel® Celeron® D, 4 GB, Realtek RTL8201CL, 10/100 Fast Ethernet
MSI P4M900M2-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 7.1 channels. Width: 9.61" (244 mm), Depth: 8.27" (210 mm)