MSI logo

MSI K9VGM-V Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199713
Info modified on:
04 Apr 2019, 07:38:30
Short summary description MSI K9VGM-V Socket AM2 micro ATX:

MSI K9VGM-V, AMD, Socket AM2, AMD Sempron, 1000 MHz, 2 GB, Realtek RTL8201CL

Long summary description MSI K9VGM-V Socket AM2 micro ATX:

MSI K9VGM-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum internal memory: 2 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. Width: 9.65" (245 mm), Depth: 8.27" (210 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.