MSI logo

MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63199
Info modified on:
04 Apr 2019, 07:38:30
Short summary description MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX:

MSI 975X Platinum PowerUp Edition, Intel, LGA 775 (Socket T), Intel® Celeron® D, Intel® Pentium® D, 8 GB, Intel® 82573L, 10/100/1000 Fast Ethernet

Long summary description MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX:

MSI 975X Platinum PowerUp Edition. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D, Intel® Pentium® D. Maximum internal memory: 8 GB. LAN controller: Intel® 82573L, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek AL882M. Width: 9.65" (245 mm), Depth: 12" (304 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.