MSI logo

MSI K8T Neo-V 2.0 Socket 754 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40628
Info modified on:
04 Apr 2019, 07:34:23
Short summary description MSI K8T Neo-V 2.0 Socket 754 ATX:

MSI K8T Neo-V 2.0, AMD, Socket 754, AMD Sempron, 800 MHz, 2 GB, Realtek RTL8201CL

Long summary description MSI K8T Neo-V 2.0 Socket 754 ATX:

MSI K8T Neo-V 2.0. Processor manufacturer: AMD, Processor socket: Socket 754, Compatible processor series: AMD Sempron. Maximum internal memory: 2 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Mb/s. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655. Width: 12" (305 mm), Depth: 8.27" (210 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.