MSI logo

MSI Wind Box DE500 USFF Black D510 BGA 559 1.66 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Box DE500 USFF Black D510 BGA 559 1.66 GHz:

MSI Wind Box DE500, USFF, BGA 559, Serial ATA II, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 65 W

Long summary description MSI Wind Box DE500 USFF Black D510 BGA 559 1.66 GHz:

MSI Wind Box DE500. Chassis type: USFF. Processor socket: BGA 559. Maximum internal memory: 2 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.