MSI logo

MSI Axis 700 Lite Low Profile (Slimline) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26552
Info modified on:
01 Dec 2020, 14:47:28
Short summary description MSI Axis 700 Lite Low Profile (Slimline) Black:

MSI Axis 700 Lite, Low Profile (Slimline), 200 W

Long summary description MSI Axis 700 Lite Low Profile (Slimline) Black:

MSI Axis 700 Lite. Chassis type: Low Profile (Slimline). Number of memory slots: 1, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.