MSI logo

MSI Media Live Low Profile (Slimline) Silver Socket AM2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25960
Info modified on:
04 Apr 2019, 07:42:57
Short summary description MSI Media Live Low Profile (Slimline) Silver Socket AM2:

MSI Media Live, Low Profile (Slimline), Socket AM2, 300 W

Long summary description MSI Media Live Low Profile (Slimline) Silver Socket AM2:

MSI Media Live. Chassis type: Low Profile (Slimline). Processor socket: Socket AM2. Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.