MSI logo

MSI MS-6119 Socket 370

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76823
Info modified on:
30 Oct 2024, 13:07:04
Short summary description MSI MS-6119 Socket 370:

MSI MS-6119, Socket 370, 768 GB, 3.3 V, ECC, 200 MHz, ATX

Long summary description MSI MS-6119 Socket 370:

MSI MS-6119. Processor socket: Socket 370. Maximum internal memory: 768 GB, Memory voltage: 3.3 V, ECC сompatibility: ECC. Power source type: ATX. Width: 7.32" (186 mm), Depth: 11.8" (300 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.