MSI logo

MSI G31TM-P21 Intel® G31 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80137
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI G31TM-P21 Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31TM-P21, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, E4000, E6000, E7000, E8000, 400, E1000

Long summary description MSI G31TM-P21 Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31TM-P21. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.8 V. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8103E(L), Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G31. Width: 7.6" (193 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.