MSI logo

MSI N250GTS Twin Frozr 1G NVIDIA GeForce GTS 250 1 GB GDDR3

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83006
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N250GTS Twin Frozr 1G NVIDIA GeForce GTS 250 1 GB GDDR3:

MSI N250GTS Twin Frozr 1G, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N250GTS Twin Frozr 1G NVIDIA GeForce GTS 250 1 GB GDDR3:

MSI N250GTS Twin Frozr 1G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 250, Processor frequency: 738 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.