MSI logo

MSI MAG MT81-XX Desk Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100919
Info modified on:
25 Nov 2022, 10:15:10
Short summary description MSI MAG MT81-XX Desk Black, Gray:

MSI MAG MT81-XX, Clamp, 17.6 lbs (8 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black, Gray

Long summary description MSI MAG MT81-XX Desk Black, Gray:

MSI MAG MT81-XX. Mounting: Clamp, Maximum weight capacity: 17.6 lbs (8 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -85 - 90°. Product color: Black, Gray

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.