MSI Megabook M670 AMD 1.66 GHz, AMD Mobile Sempron, 1.66 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 100 GB
MSI Megabook M670 AMD 1.66 GHz. Processor family: AMD Mobile Sempron, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Basic. Weight: 6.39 lbs (2.9 kg)