MSI MEG Trident X 10TE-1286AT, 3.8 GHz, Intel® Core™ i7, i7-10700K, 16 GB, 2 TB, Windows 10 Home
MSI MEG Trident X 10TE-1286AT. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product color: Black