MSI AE2211G-i321N45W7H, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium
MSI AE2211G-i321N45W7H. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black