MSI Wind Box III Plus 9A55-i5N, 1.8 GHz, Intel® Core™ i5, i5-3337U, 0 GB, DDR3-SDRAM, 0 GB
MSI Wind Box III Plus 9A55-i5N. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 0 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Chassis type: USFF. Product type: Mini PC. Weight: 3.31 lbs (1.5 kg). Product color: Black