MSI H110M PRO-VDP, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 32 GB
MSI H110M PRO-VDP. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H