MSI Gaming GT780DXR-i7810BLW7H, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
MSI Gaming GT780DXR-i7810BLW7H. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 570M. Operating system installed: Windows 7 Home Premium. Product color: Black