MSI Gaming GP70-2PEi545FD (Leopard), Intel® Core™ i5, 2.9 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 500 GB
MSI Gaming GP70-2PEi545FD (Leopard). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black